Capital Lighting, Inc. 60-2827 Flush Mounts-Bowl Style 403475

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Flush Dome UPC: 045923628276 Category: Flush Dome Glass: Frosted Linen Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Flush Dome UPC: 045923628276 Category: Flush Dome Glass: Frosted Linen Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2827 Flush Mounts-Bowl Style - 403475 - Capital Lighting, Inc.
Columbus, OH, USA
60-2827 Flush Mounts-Bowl Style
403475
60-2827 Flush Mounts-Bowl Style 403475
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Flush Dome UPC: 045923628276 Category: Flush Dome Glass: Frosted Linen Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 8.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Flush Dome
UPC: 045923628276
Category: Flush Dome
Glass: Frosted Linen
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403475
Product Name 60-2827 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details