Capital Lighting, Inc. 60-2824 Flush Mounts-Bowl Style 403471

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Product Name: Two Light Flush Dome UPC: 045923628245 Category: Flush Dome Glass: Biscotti Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Product Name: Two Light Flush Dome UPC: 045923628245 Category: Flush Dome Glass: Biscotti Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2824 Flush Mounts-Bowl Style - 403471 - Capital Lighting, Inc.
Columbus, OH, USA
60-2824 Flush Mounts-Bowl Style
403471
60-2824 Flush Mounts-Bowl Style 403471
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 7.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Aged Bronze Product Name: Two Light Flush Dome UPC: 045923628245 Category: Flush Dome Glass: Biscotti Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Aged Bronze
Product Name: Two Light Flush Dome
UPC: 045923628245
Category: Flush Dome
Glass: Biscotti
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403471
Product Name 60-2824 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details