Capital Lighting, Inc. 60-2854 Mid. Chandeliers-Glass Up 403467

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 19.87 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Aged Bronze Product Name: Six Light Chandelier UPC: 045923628542 Category: Chandeliers Glass: Parchment Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 19.87 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Aged Bronze Product Name: Six Light Chandelier UPC: 045923628542 Category: Chandeliers Glass: Parchment Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2854 Mid. Chandeliers-Glass Up - 403467 - Capital Lighting, Inc.
Columbus, OH, USA
60-2854 Mid. Chandeliers-Glass Up
403467
60-2854 Mid. Chandeliers-Glass Up 403467
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 19.87 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Aged Bronze Product Name: Six Light Chandelier UPC: 045923628542 Category: Chandeliers Glass: Parchment Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 19.87
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Aged Bronze
Product Name: Six Light Chandelier
UPC: 045923628542
Category: Chandeliers
Glass: Parchment
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403467
Product Name 60-2854 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details