Capital Lighting, Inc. 60-2856 Mid. Chandeliers-Glass Up 403466

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.12 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Aged Bronze Product Name: Nine Light Chandelier UPC: 045923628566 Category: Chandeliers Glass: Parchment Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.12 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Aged Bronze Product Name: Nine Light Chandelier UPC: 045923628566 Category: Chandeliers Glass: Parchment Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-2856 Mid. Chandeliers-Glass Up - 403466 - Capital Lighting, Inc.
Columbus, OH, USA
60-2856 Mid. Chandeliers-Glass Up
403466
60-2856 Mid. Chandeliers-Glass Up 403466
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 27.12 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Aged Bronze Product Name: Nine Light Chandelier UPC: 045923628566 Category: Chandeliers Glass: Parchment Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 27.12
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Aged Bronze
Product Name: Nine Light Chandelier
UPC: 045923628566
Category: Chandeliers
Glass: Parchment
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403466
Product Name 60-2856 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details