PRODUCT DETAILS / SPECS
Width/Dia: 2.75
Height: 10.75
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Textured Black
Product Name: One Light Pendant
UPC: 045923629334
Category: Pendants
Glass: White
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 403457 |
| Product Name | 60-2933 Mini Pendants-Cable |
| Application | Residential |