Capital Lighting, Inc. 60-2941 Flush Mounts-Bowl Style 403455

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 3.87 Bulb Type: T2 Qty: 1 Wattage: 18 Finish: Brushed Nickel Product Name: One Light Flush Dome UPC: 045923629419 Category: Flush Dome Glass: White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 3.87 Bulb Type: T2 Qty: 1 Wattage: 18 Finish: Brushed Nickel Product Name: One Light Flush Dome UPC: 045923629419 Category: Flush Dome Glass: White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2941 Flush Mounts-Bowl Style - 403455 - Capital Lighting, Inc.
Columbus, OH, USA
60-2941 Flush Mounts-Bowl Style
403455
60-2941 Flush Mounts-Bowl Style 403455
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 3.87 Bulb Type: T2 Qty: 1 Wattage: 18 Finish: Brushed Nickel Product Name: One Light Flush Dome UPC: 045923629419 Category: Flush Dome Glass: White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 3.87
Bulb
Type: T2
Qty: 1
Wattage: 18
Finish: Brushed Nickel
Product Name: One Light Flush Dome
UPC: 045923629419
Category: Flush Dome
Glass: White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403455
Product Name 60-2941 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details