Capital Lighting, Inc. 60-2934 Sconces-Single Glass 403454

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.50 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Sconce UPC: 045923629341 Category: Sconces Glass: White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.50 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Sconce UPC: 045923629341 Category: Sconces Glass: White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2934 Sconces-Single Glass - 403454 - Capital Lighting, Inc.
Columbus, OH, USA
60-2934 Sconces-Single Glass
403454
60-2934 Sconces-Single Glass 403454
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 11.50 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Sconce UPC: 045923629341 Category: Sconces Glass: White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 11.50
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Sconce
UPC: 045923629341
Category: Sconces
Glass: White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403454
Product Name 60-2934 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details