Capital Lighting, Inc. 60-2938 Bathroom Fixtures-Two Lights 403450

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.50 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Sconce UPC: 045923629389 Category: Sconces Glass: White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.50 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Sconce UPC: 045923629389 Category: Sconces Glass: White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2938 Bathroom Fixtures-Two Lights - 403450 - Capital Lighting, Inc.
Columbus, OH, USA
60-2938 Bathroom Fixtures-Two Lights
403450
60-2938 Bathroom Fixtures-Two Lights 403450
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.50 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Sconce UPC: 045923629389 Category: Sconces Glass: White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.50
Bulb
Type: T10
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Sconce
UPC: 045923629389
Category: Sconces
Glass: White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403450
Product Name 60-2938 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details