Capital Lighting, Inc. 60-2831 Sconces-Single Glass 403447

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Product Name: One Light Vanity UPC: 045923628313 Category: Vanity Glass: Biscotti Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Product Name: One Light Vanity UPC: 045923628313 Category: Vanity Glass: Biscotti Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2831 Sconces-Single Glass - 403447 - Capital Lighting, Inc.
Columbus, OH, USA
60-2831 Sconces-Single Glass
403447
60-2831 Sconces-Single Glass 403447
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Product Name: One Light Vanity UPC: 045923628313 Category: Vanity Glass: Biscotti Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Bronze
Product Name: One Light Vanity
UPC: 045923628313
Category: Vanity
Glass: Biscotti
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403447
Product Name 60-2831 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details