Capital Lighting, Inc. 60-2837 Bathroom Fixtures-Four Lights 403442

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 10.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Bronze Product Name: Four Light Vanity UPC: 045923628375 Category: Vanity Glass: Biscotti Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 10.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Bronze Product Name: Four Light Vanity UPC: 045923628375 Category: Vanity Glass: Biscotti Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2837 Bathroom Fixtures-Four Lights - 403442 - Capital Lighting, Inc.
Columbus, OH, USA
60-2837 Bathroom Fixtures-Four Lights
403442
60-2837 Bathroom Fixtures-Four Lights 403442
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 10.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Aged Bronze Product Name: Four Light Vanity UPC: 045923628375 Category: Vanity Glass: Biscotti Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 32.25
Height: 10.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Aged Bronze
Product Name: Four Light Vanity
UPC: 045923628375
Category: Vanity
Glass: Biscotti
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403442
Product Name 60-2837 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details