Capital Lighting, Inc. 60-2874 Bathroom Fixtures-Three Lights 403438

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.87 Height: 5.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze Product Name: Three Light Sconce UPC: 045923628740 Category: Sconces Glass: Parchment Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.87 Height: 5.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze Product Name: Three Light Sconce UPC: 045923628740 Category: Sconces Glass: Parchment Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2874 Bathroom Fixtures-Three Lights - 403438 - Capital Lighting, Inc.
Columbus, OH, USA
60-2874 Bathroom Fixtures-Three Lights
403438
60-2874 Bathroom Fixtures-Three Lights 403438
PRODUCT DETAILS / SPECS Width/Dia: 23.87 Height: 5.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Aged Bronze Product Name: Three Light Sconce UPC: 045923628740 Category: Sconces Glass: Parchment Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 23.87
Height: 5.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Aged Bronze
Product Name: Three Light Sconce
UPC: 045923628740
Category: Sconces
Glass: Parchment
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403438
Product Name 60-2874 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790905 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details