PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 5.62
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Aged Bronze
Product Name: Three Light Flush Dome
UPC: 045923628658
Category: Flush Dome
Glass: Parchment
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 403437 |
| Product Name | 60-2865 Flush Mounts-Bowl Style |
| Application | Residential |