Capital Lighting, Inc. 60-2873 Bathroom Fixtures-Three Lights 403435

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.87 Height: 5.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Sconce UPC: 045923628733 Category: Sconces Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.87 Height: 5.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Sconce UPC: 045923628733 Category: Sconces Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2873 Bathroom Fixtures-Three Lights - 403435 - Capital Lighting, Inc.
Columbus, OH, USA
60-2873 Bathroom Fixtures-Three Lights
403435
60-2873 Bathroom Fixtures-Three Lights 403435
PRODUCT DETAILS / SPECS Width/Dia: 23.87 Height: 5.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Sconce UPC: 045923628733 Category: Sconces Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 23.87
Height: 5.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Sconce
UPC: 045923628733
Category: Sconces
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403435
Product Name 60-2873 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details