Capital Lighting, Inc. 60-2866 Mini Pendants-Rod 403434

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.12 Height: 46.87 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 045923628665 Category: Mini Pendants Glass: Satin White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.12 Height: 46.87 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 045923628665 Category: Mini Pendants Glass: Satin White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2866 Mini Pendants-Rod - 403434 - Capital Lighting, Inc.
Columbus, OH, USA
60-2866 Mini Pendants-Rod
403434
60-2866 Mini Pendants-Rod 403434
PRODUCT DETAILS / SPECS Width/Dia: 5.12 Height: 46.87 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Mini Pendant UPC: 045923628665 Category: Mini Pendants Glass: Satin White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.12
Height: 46.87
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Mini Pendant
UPC: 045923628665
Category: Mini Pendants
Glass: Satin White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403434
Product Name 60-2866 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details