Capital Lighting, Inc. 60-2914 Bathroom Fixtures-Four Lights 403427

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 9.87 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Lisbon Bronze Product Name: Four Light Vanity UPC: 045923629143 Category: Vanity Glass: Corvo Amber Wash Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 9.87 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Lisbon Bronze Product Name: Four Light Vanity UPC: 045923629143 Category: Vanity Glass: Corvo Amber Wash Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2914 Bathroom Fixtures-Four Lights - 403427 - Capital Lighting, Inc.
Columbus, OH, USA
60-2914 Bathroom Fixtures-Four Lights
403427
60-2914 Bathroom Fixtures-Four Lights 403427
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 9.87 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Lisbon Bronze Product Name: Four Light Vanity UPC: 045923629143 Category: Vanity Glass: Corvo Amber Wash Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 31.75
Height: 9.87
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Lisbon Bronze
Product Name: Four Light Vanity
UPC: 045923629143
Category: Vanity
Glass: Corvo Amber Wash
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403427
Product Name 60-2914 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details