Capital Lighting, Inc. 60-2922 Mini Pendants-Cable 403426

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.12 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Product Name: One Light Pendant UPC: 045923629228 Category: Pendants Glass: Frosted Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.12 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Product Name: One Light Pendant UPC: 045923629228 Category: Pendants Glass: Frosted Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2922 Mini Pendants-Cable - 403426 - Capital Lighting, Inc.
Columbus, OH, USA
60-2922 Mini Pendants-Cable
403426
60-2922 Mini Pendants-Cable 403426
PRODUCT DETAILS / SPECS Width/Dia: 5.12 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Product Name: One Light Pendant UPC: 045923629228 Category: Pendants Glass: Frosted Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.12
Height: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Bronze
Product Name: One Light Pendant
UPC: 045923629228
Category: Pendants
Glass: Frosted
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403426
Product Name 60-2922 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details