Capital Lighting, Inc. 60-2927 Mini Pendants-Cable 403425

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 5.50 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Gunmetal Grey Product Name: One Light Mini Pendant UPC: 045923629273 Category: Mini Pendants Glass: Translucent Outer Polished Reflector Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 5.50 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Gunmetal Grey Product Name: One Light Mini Pendant UPC: 045923629273 Category: Mini Pendants Glass: Translucent Outer Polished Reflector Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2927 Mini Pendants-Cable - 403425 - Capital Lighting, Inc.
Columbus, OH, USA
60-2927 Mini Pendants-Cable
403425
60-2927 Mini Pendants-Cable 403425
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 5.50 Bulb Type: T4 Qty: 1 Wattage: 50 Finish: Gunmetal Grey Product Name: One Light Mini Pendant UPC: 045923629273 Category: Mini Pendants Glass: Translucent Outer Polished Reflector Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 5.50
Bulb
Type: T4
Qty: 1
Wattage: 50
Finish: Gunmetal Grey
Product Name: One Light Mini Pendant
UPC: 045923629273
Category: Mini Pendants
Glass: Translucent Outer Polished Reflector
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403425
Product Name 60-2927 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details