Capital Lighting, Inc. 60-2901 Mid. Chandeliers-Glass Up 403418

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.37 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Lisbon Bronze Product Name: Three Light Chandelier UPC: 045923629013 Category: Chandeliers Glass: Corvo Amber Wash Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.37 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Lisbon Bronze Product Name: Three Light Chandelier UPC: 045923629013 Category: Chandeliers Glass: Corvo Amber Wash Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2901 Mid. Chandeliers-Glass Up - 403418 - Capital Lighting, Inc.
Columbus, OH, USA
60-2901 Mid. Chandeliers-Glass Up
403418
60-2901 Mid. Chandeliers-Glass Up 403418
PRODUCT DETAILS / SPECS Width/Dia: 23.37 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Lisbon Bronze Product Name: Three Light Chandelier UPC: 045923629013 Category: Chandeliers Glass: Corvo Amber Wash Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 23.37
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Lisbon Bronze
Product Name: Three Light Chandelier
UPC: 045923629013
Category: Chandeliers
Glass: Corvo Amber Wash
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403418
Product Name 60-2901 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details