Capital Lighting, Inc. 60-2882 Pendants-Drum Shade 403416

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Rattan Product Name: Three Light Pendant UPC: 045923628825 Category: Pendants Glass: Beige Weave Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Rattan Product Name: Three Light Pendant UPC: 045923628825 Category: Pendants Glass: Beige Weave Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2882 Pendants-Drum Shade - 403416 - Capital Lighting, Inc.
Columbus, OH, USA
60-2882 Pendants-Drum Shade
403416
60-2882 Pendants-Drum Shade 403416
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Rattan Product Name: Three Light Pendant UPC: 045923628825 Category: Pendants Glass: Beige Weave Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rustic Rattan
Product Name: Three Light Pendant
UPC: 045923628825
Category: Pendants
Glass: Beige Weave
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403416
Product Name 60-2882 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details