Capital Lighting, Inc. 60-2886 Pendants-Drum Shade 403412

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 33.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Distressed Bronze Product Name: Three Light Pendant UPC: 045923628863 Category: Pendants Glass: Bronze Age Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 33.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Distressed Bronze Product Name: Three Light Pendant UPC: 045923628863 Category: Pendants Glass: Bronze Age Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2886 Pendants-Drum Shade - 403412 - Capital Lighting, Inc.
Columbus, OH, USA
60-2886 Pendants-Drum Shade
403412
60-2886 Pendants-Drum Shade 403412
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 33.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Distressed Bronze Product Name: Three Light Pendant UPC: 045923628863 Category: Pendants Glass: Bronze Age Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 33.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Distressed Bronze
Product Name: Three Light Pendant
UPC: 045923628863
Category: Pendants
Glass: Bronze Age
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403412
Product Name 60-2886 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details