Capital Lighting, Inc. 60-2912 Bathroom Fixtures-Two Lights 403408

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.87 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Lisbon Bronze Product Name: Two Light Vanity UPC: 045923629129 Category: Vanity Glass: Corvo Amber Wash Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.87 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Lisbon Bronze Product Name: Two Light Vanity UPC: 045923629129 Category: Vanity Glass: Corvo Amber Wash Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2912 Bathroom Fixtures-Two Lights - 403408 - Capital Lighting, Inc.
Columbus, OH, USA
60-2912 Bathroom Fixtures-Two Lights
403408
60-2912 Bathroom Fixtures-Two Lights 403408
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 9.87 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Lisbon Bronze Product Name: Two Light Vanity UPC: 045923629129 Category: Vanity Glass: Corvo Amber Wash Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 9.87
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Lisbon Bronze
Product Name: Two Light Vanity
UPC: 045923629129
Category: Vanity
Glass: Corvo Amber Wash
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403408
Product Name 60-2912 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details