Capital Lighting, Inc. 60-2903 Mid. Chandeliers-Glass Down 403407

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.87 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Lisbon Bronze Product Name: Five Light Chandelier UPC: 045923629037 Category: Chandeliers Glass: Corvo Amber Wash Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.87 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Lisbon Bronze Product Name: Five Light Chandelier UPC: 045923629037 Category: Chandeliers Glass: Corvo Amber Wash Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2903 Mid. Chandeliers-Glass Down - 403407 - Capital Lighting, Inc.
Columbus, OH, USA
60-2903 Mid. Chandeliers-Glass Down
403407
60-2903 Mid. Chandeliers-Glass Down 403407
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.87 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Lisbon Bronze Product Name: Five Light Chandelier UPC: 045923629037 Category: Chandeliers Glass: Corvo Amber Wash Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 23.87
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Lisbon Bronze
Product Name: Five Light Chandelier
UPC: 045923629037
Category: Chandeliers
Glass: Corvo Amber Wash
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403407
Product Name 60-2903 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details