Capital Lighting, Inc. 60-2909 Mini Pendants-Rod 403402

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.87 Height: 45.37 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Lisbon Bronze Product Name: One Light Mini Pendant UPC: 045923629099 Category: Mini Pendants Glass: Corvo Amber Wash Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.87 Height: 45.37 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Lisbon Bronze Product Name: One Light Mini Pendant UPC: 045923629099 Category: Mini Pendants Glass: Corvo Amber Wash Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2909 Mini Pendants-Rod - 403402 - Capital Lighting, Inc.
Columbus, OH, USA
60-2909 Mini Pendants-Rod
403402
60-2909 Mini Pendants-Rod 403402
PRODUCT DETAILS / SPECS Width/Dia: 6.87 Height: 45.37 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Lisbon Bronze Product Name: One Light Mini Pendant UPC: 045923629099 Category: Mini Pendants Glass: Corvo Amber Wash Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.87
Height: 45.37
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Lisbon Bronze
Product Name: One Light Mini Pendant
UPC: 045923629099
Category: Mini Pendants
Glass: Corvo Amber Wash
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403402
Product Name 60-2909 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details