Capital Lighting, Inc. 60-2907 Semi-Flush Mts.-Bowl Style 403401

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 14.62 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Lisbon Bronze Product Name: Two Light Semi-Flush UPC: 045923629075 Category: Semi-Flush Glass: Corvo Amber Wash Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 14.62 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Lisbon Bronze Product Name: Two Light Semi-Flush UPC: 045923629075 Category: Semi-Flush Glass: Corvo Amber Wash Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-2907 Semi-Flush Mts.-Bowl Style - 403401 - Capital Lighting, Inc.
Columbus, OH, USA
60-2907 Semi-Flush Mts.-Bowl Style
403401
60-2907 Semi-Flush Mts.-Bowl Style 403401
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 14.62 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Lisbon Bronze Product Name: Two Light Semi-Flush UPC: 045923629075 Category: Semi-Flush Glass: Corvo Amber Wash Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 14.62
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Lisbon Bronze
Product Name: Two Light Semi-Flush
UPC: 045923629075
Category: Semi-Flush
Glass: Corvo Amber Wash
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403401
Product Name 60-2907 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details