Capital Lighting, Inc. 60-2908 Flush Mounts-Bowl Style 403400

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.62 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Lisbon Bronze Product Name: Three Light Flush Dome UPC: 045923629082 Category: Flush Dome Glass: Corvo Amber Wash Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.62 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Lisbon Bronze Product Name: Three Light Flush Dome UPC: 045923629082 Category: Flush Dome Glass: Corvo Amber Wash Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-2908 Flush Mounts-Bowl Style - 403400 - Capital Lighting, Inc.
Columbus, OH, USA
60-2908 Flush Mounts-Bowl Style
403400
60-2908 Flush Mounts-Bowl Style 403400
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.62 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Lisbon Bronze Product Name: Three Light Flush Dome UPC: 045923629082 Category: Flush Dome Glass: Corvo Amber Wash Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.62
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Lisbon Bronze
Product Name: Three Light Flush Dome
UPC: 045923629082
Category: Flush Dome
Glass: Corvo Amber Wash
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403400
Product Name 60-2908 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details