Capital Lighting, Inc. 9991 Large Chandeliers-Candle 403385

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 61.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Mole Black Product Name: 12 Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 61.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Mole Black Product Name: 12 Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9991 Large Chandeliers-Candle - 403385 - Capital Lighting, Inc.
Columbus, OH, USA
9991 Large Chandeliers-Candle
403385
9991 Large Chandeliers-Candle 403385
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 61.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Mole Black Product Name: 12 Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 61.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Mole Black
Product Name: 12 Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403385
Product Name 9991 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details