Capital Lighting, Inc. 6338 Lamps-Table Lamps 403349

Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique White Porcelain/ Antique Brass Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique White Porcelain/ Antique Brass Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6338 Lamps-Table Lamps - 403349 - Capital Lighting, Inc.
Columbus, OH, USA
6338 Lamps-Table Lamps
403349
6338 Lamps-Table Lamps 403349
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique White Porcelain/ Antique Brass Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique White Porcelain/ Antique Brass
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403349
Product Name 6338 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details