Capital Lighting, Inc. 9948 Mid. Chandeliers-Candle 403327

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 34.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Etruscan/ Gold Leaf Product Name: Eight Light Chandelier Category: Chandeliers|Currey in a Hurry
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 34.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Etruscan/ Gold Leaf Product Name: Eight Light Chandelier Category: Chandeliers|Currey in a Hurry

Suppliers

Company
Product
Description
Supplier Links
9948 Mid. Chandeliers-Candle - 403327 - Capital Lighting, Inc.
Columbus, OH, USA
9948 Mid. Chandeliers-Candle
403327
9948 Mid. Chandeliers-Candle 403327
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 34.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Etruscan/ Gold Leaf Product Name: Eight Light Chandelier Category: Chandeliers|Currey in a Hurry

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 34.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Etruscan/ Gold Leaf
Product Name: Eight Light Chandelier
Category: Chandeliers|Currey in a Hurry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403327
Product Name 9948 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details