Capital Lighting, Inc. 9936 Pendants-Glass Down 403318

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cupertino/ Amber Product Name: Three Light Pendant Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cupertino/ Amber Product Name: Three Light Pendant Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9936 Pendants-Glass Down - 403318 - Capital Lighting, Inc.
Columbus, OH, USA
9936 Pendants-Glass Down
403318
9936 Pendants-Glass Down 403318
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cupertino/ Amber Product Name: Three Light Pendant Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Cupertino/ Amber
Product Name: Three Light Pendant
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403318
Product Name 9936 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details