Capital Lighting, Inc. 9937 Mini Chandeliers-Candle 403309

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cupertino/ Amber Product Name: Three Light Pendant Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cupertino/ Amber Product Name: Three Light Pendant Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9937 Mini Chandeliers-Candle - 403309 - Capital Lighting, Inc.
Columbus, OH, USA
9937 Mini Chandeliers-Candle
403309
9937 Mini Chandeliers-Candle 403309
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cupertino/ Amber Product Name: Three Light Pendant Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 16.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Cupertino/ Amber
Product Name: Three Light Pendant
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403309
Product Name 9937 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details