PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Cupertino/ Amber
Product Name: Three Light Pendant
Category: Chandeliers
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 403307 |
| Product Name | 9938 Pendants-Bowl Style |
| Application | Residential |