Capital Lighting, Inc. ES2375-AM-ORB Exterior -Ceiling Mount 403299

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.25 Bulb Type: Circline T9 Qty: 1 Wattage: 22 Finish: Oil Rubbed Bronze Product Name: One Light Flush Mount UPC: 46335927759 Category: Flushmount Glass: Amber Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.25 Bulb Type: Circline T9 Qty: 1 Wattage: 22 Finish: Oil Rubbed Bronze Product Name: One Light Flush Mount UPC: 46335927759 Category: Flushmount Glass: Amber Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
ES2375-AM-ORB Exterior -Ceiling Mount - 403299 - Capital Lighting, Inc.
Columbus, OH, USA
ES2375-AM-ORB Exterior -Ceiling Mount
403299
ES2375-AM-ORB Exterior -Ceiling Mount 403299
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.25 Bulb Type: Circline T9 Qty: 1 Wattage: 22 Finish: Oil Rubbed Bronze Product Name: One Light Flush Mount UPC: 46335927759 Category: Flushmount Glass: Amber Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.25
Bulb
Type: Circline T9
Qty: 1
Wattage: 22
Finish: Oil Rubbed Bronze
Product Name: One Light Flush Mount
UPC: 46335927759
Category: Flushmount
Glass: Amber
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403299
Product Name ES2375-AM-ORB Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details