Capital Lighting, Inc. ES30531-AM-BZ Exterior -Wall Mount 403295

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Length 19.50 Extension: 13.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Bronze Product Name: One Light Wall lantern UPC: 46335928046 Category: Wall Lantern Glass: Amber Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Length 19.50 Extension: 13.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Bronze Product Name: One Light Wall lantern UPC: 46335928046 Category: Wall Lantern Glass: Amber Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
ES30531-AM-BZ Exterior -Wall Mount - 403295 - Capital Lighting, Inc.
Columbus, OH, USA
ES30531-AM-BZ Exterior -Wall Mount
403295
ES30531-AM-BZ Exterior -Wall Mount 403295
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Length 19.50 Extension: 13.5 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Bronze Product Name: One Light Wall lantern UPC: 46335928046 Category: Wall Lantern Glass: Amber Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.50
Length 19.50
Extension: 13.5
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Bronze
Product Name: One Light Wall lantern
UPC: 46335928046
Category: Wall Lantern
Glass: Amber
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403295
Product Name ES30531-AM-BZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details