Capital Lighting, Inc. ES2396-AM-ORB Exterior -Post/Pier Head 403293

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Bulb Type: GU24 Spiral Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Product Name: One Light Post Lantern UPC: 46335927797 Category: Post Lantern Glass: Amber Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Bulb Type: GU24 Spiral Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Product Name: One Light Post Lantern UPC: 46335927797 Category: Post Lantern Glass: Amber Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
ES2396-AM-ORB Exterior -Post/Pier Head - 403293 - Capital Lighting, Inc.
Columbus, OH, USA
ES2396-AM-ORB Exterior -Post/Pier Head
403293
ES2396-AM-ORB Exterior -Post/Pier Head 403293
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.00 Bulb Type: GU24 Spiral Qty: 1 Wattage: 18 Finish: Oil Rubbed Bronze Product Name: One Light Post Lantern UPC: 46335927797 Category: Post Lantern Glass: Amber Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 23.00
Bulb
Type: GU24 Spiral
Qty: 1
Wattage: 18
Finish: Oil Rubbed Bronze
Product Name: One Light Post Lantern
UPC: 46335927797
Category: Post Lantern
Glass: Amber
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403293
Product Name ES2396-AM-ORB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Lighting Mounts - 1891753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details