PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Height: 12.75
Bulb
Finish: Oil Brushed Bronze
Weight: 21
Product Name: 52`` Ceiling Fan
UPC: 783927281706
Category: Ceiling Fans
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Indoor
Wire: 78``
Motor size: 172x14
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 14
Blade span: 52
Electricity Use: 64
Speeds: 3
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5995
Airflow Efficienty: 93
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 403284 |
| Product Name | 300118OBB Fans-Ceiling Fans |