Capital Lighting, Inc. ES30536-AM-BZ Exterior -Post/Pier Head 403279

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Bulb Type: GU24 Spiral Qty: 1 Wattage: 18 Finish: Bronze Product Name: One Light Post Lantern UPC: 46335928060 Category: Post Lantern Glass: Amber Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Bulb Type: GU24 Spiral Qty: 1 Wattage: 18 Finish: Bronze Product Name: One Light Post Lantern UPC: 46335928060 Category: Post Lantern Glass: Amber Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
ES30536-AM-BZ Exterior -Post/Pier Head - 403279 - Capital Lighting, Inc.
Columbus, OH, USA
ES30536-AM-BZ Exterior -Post/Pier Head
403279
ES30536-AM-BZ Exterior -Post/Pier Head 403279
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Bulb Type: GU24 Spiral Qty: 1 Wattage: 18 Finish: Bronze Product Name: One Light Post Lantern UPC: 46335928060 Category: Post Lantern Glass: Amber Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 21.00
Bulb
Type: GU24 Spiral
Qty: 1
Wattage: 18
Finish: Bronze
Product Name: One Light Post Lantern
UPC: 46335928060
Category: Post Lantern
Glass: Amber
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403279
Product Name ES30536-AM-BZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details