Capital Lighting, Inc. 15205BKT Landscape Ltg.-Path & Spread 403268

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Textured Black Product Name: One Light Landscape Fixture UPC: 783927152068 Category: Landscape 120V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Textured Black Product Name: One Light Landscape Fixture UPC: 783927152068 Category: Landscape 120V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15205BKT Landscape Ltg.-Path & Spread - 403268 - Capital Lighting, Inc.
Columbus, OH, USA
15205BKT Landscape Ltg.-Path & Spread
403268
15205BKT Landscape Ltg.-Path & Spread 403268
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Textured Black Product Name: One Light Landscape Fixture UPC: 783927152068 Category: Landscape 120V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.50
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Textured Black
Product Name: One Light Landscape Fixture
UPC: 783927152068
Category: Landscape 120V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403268
Product Name 15205BKT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details