Capital Lighting, Inc. S117MCFL-SN Flush Mounts-Bowl Style 403246

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.50 Bulb Type: G24q-2 Qty: 2 Wattage: 18 Finish: Satin Nickel Product Name: Two Light Flush Mount UPC: 46335932319 Category: Fluorescent Glass: Acrylic Lens Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.50 Bulb Type: G24q-2 Qty: 2 Wattage: 18 Finish: Satin Nickel Product Name: Two Light Flush Mount UPC: 46335932319 Category: Fluorescent Glass: Acrylic Lens Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
S117MCFL-SN Flush Mounts-Bowl Style - 403246 - Capital Lighting, Inc.
Columbus, OH, USA
S117MCFL-SN Flush Mounts-Bowl Style
403246
S117MCFL-SN Flush Mounts-Bowl Style 403246
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.50 Bulb Type: G24q-2 Qty: 2 Wattage: 18 Finish: Satin Nickel Product Name: Two Light Flush Mount UPC: 46335932319 Category: Fluorescent Glass: Acrylic Lens Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 4.50
Bulb
Type: G24q-2
Qty: 2
Wattage: 18
Finish: Satin Nickel
Product Name: Two Light Flush Mount
UPC: 46335932319
Category: Fluorescent
Glass: Acrylic Lens
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403246
Product Name S117MCFL-SN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details