Capital Lighting, Inc. S117OMCFL-SN Flush Mounts-Bowl Style 403241

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 4.75 Length 4.75 Bulb Type: T9 Circline Qty: 2 Wattage: 22 Finish: Satin Nickel Product Name: Two Light Flush Mount UPC: 46335860643 Category: Fluorescent Glass: Acrylic Lens Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 4.75 Length 4.75 Bulb Type: T9 Circline Qty: 2 Wattage: 22 Finish: Satin Nickel Product Name: Two Light Flush Mount UPC: 46335860643 Category: Fluorescent Glass: Acrylic Lens Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
S117OMCFL-SN Flush Mounts-Bowl Style - 403241 - Capital Lighting, Inc.
Columbus, OH, USA
S117OMCFL-SN Flush Mounts-Bowl Style
403241
S117OMCFL-SN Flush Mounts-Bowl Style 403241
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 4.75 Length 4.75 Bulb Type: T9 Circline Qty: 2 Wattage: 22 Finish: Satin Nickel Product Name: Two Light Flush Mount UPC: 46335860643 Category: Fluorescent Glass: Acrylic Lens Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 4.75
Length 4.75
Bulb
Type: T9 Circline
Qty: 2
Wattage: 22
Finish: Satin Nickel
Product Name: Two Light Flush Mount
UPC: 46335860643
Category: Fluorescent
Glass: Acrylic Lens
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403241
Product Name S117OMCFL-SN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details