Capital Lighting, Inc. JD601TVA Lamps-Table Lamps 403191

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Valiant Bronze Weight: 22 Product Name: Two Light Table Lamp UPC: 611728138618 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Valiant Bronze Weight: 22 Product Name: Two Light Table Lamp UPC: 611728138618 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
JD601TVA Lamps-Table Lamps - 403191 - Capital Lighting, Inc.
Columbus, OH, USA
JD601TVA Lamps-Table Lamps
403191
JD601TVA Lamps-Table Lamps 403191
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Valiant Bronze Weight: 22 Product Name: Two Light Table Lamp UPC: 611728138618 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 23.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Valiant Bronze
Weight: 22
Product Name: Two Light Table Lamp
UPC: 611728138618
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403191
Product Name JD601TVA Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details