Capital Lighting, Inc. 1004-01-54 Exterior -Wall Mount 403188

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Nickel Product Name: One Light Outdoor Wall Sconce UPC: 093185028129 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Nickel Product Name: One Light Outdoor Wall Sconce UPC: 093185028129 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1004-01-54 Exterior -Wall Mount - 403188 - Capital Lighting, Inc.
Columbus, OH, USA
1004-01-54 Exterior -Wall Mount
403188
1004-01-54 Exterior -Wall Mount 403188
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.50 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Olde Nickel Product Name: One Light Outdoor Wall Sconce UPC: 093185028129 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 13.50
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Olde Nickel
Product Name: One Light Outdoor Wall Sconce
UPC: 093185028129
Category: Outdoor Wall Lighting
Glass: Clear Beveled
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403188
Product Name 1004-01-54 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details