Capital Lighting, Inc. 10031-01-41 Exterior -Wall Mount 403155

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.50 Extension: 7.25 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Rustic Sienna Product Name: One Light Outdoor Wall Sconce UPC: 093185027955 Category: Fluorescent Outdoor Lighting Glass: Honey Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.50 Extension: 7.25 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Rustic Sienna Product Name: One Light Outdoor Wall Sconce UPC: 093185027955 Category: Fluorescent Outdoor Lighting Glass: Honey Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
10031-01-41 Exterior -Wall Mount - 403155 - Capital Lighting, Inc.
Columbus, OH, USA
10031-01-41 Exterior -Wall Mount
403155
10031-01-41 Exterior -Wall Mount 403155
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 11.50 Extension: 7.25 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Rustic Sienna Product Name: One Light Outdoor Wall Sconce UPC: 093185027955 Category: Fluorescent Outdoor Lighting Glass: Honey Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 11.50
Extension: 7.25
Bulb
Type: PLC
Qty: 1
Wattage: 18
Finish: Rustic Sienna
Product Name: One Light Outdoor Wall Sconce
UPC: 093185027955
Category: Fluorescent Outdoor Lighting
Glass: Honey
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403155
Product Name 10031-01-41 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details