Capital Lighting, Inc. 10021-01-14 Exterior -Wall Mount 403151

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 25.00 Extension: 7 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Royal Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185027771 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 25.00 Extension: 7 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Royal Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185027771 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
10021-01-14 Exterior -Wall Mount - 403151 - Capital Lighting, Inc.
Columbus, OH, USA
10021-01-14 Exterior -Wall Mount
403151
10021-01-14 Exterior -Wall Mount 403151
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 25.00 Extension: 7 Bulb Type: PLC Qty: 1 Wattage: 18 Finish: Royal Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185027771 Category: Fluorescent Outdoor Lighting Glass: Frosted Seeded Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 25.00
Extension: 7
Bulb
Type: PLC
Qty: 1
Wattage: 18
Finish: Royal Bronze
Product Name: One Light Outdoor Wall Sconce
UPC: 093185027771
Category: Fluorescent Outdoor Lighting
Glass: Frosted Seeded
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403151
Product Name 10021-01-14 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details