Capital Lighting, Inc. Q611T Lamps-Table Lamps 403113

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Patina Weight: 25 Product Name: Two Light Table Lamp UPC: 611728138595 Category: Table Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Patina Weight: 25 Product Name: Two Light Table Lamp UPC: 611728138595 Category: Table Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
Q611T Lamps-Table Lamps - 403113 - Capital Lighting, Inc.
Columbus, OH, USA
Q611T Lamps-Table Lamps
403113
Q611T Lamps-Table Lamps 403113
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Patina Weight: 25 Product Name: Two Light Table Lamp UPC: 611728138595 Category: Table Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 27.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze Patina
Weight: 25
Product Name: Two Light Table Lamp
UPC: 611728138595
Category: Table Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403113
Product Name Q611T Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details