Capital Lighting, Inc. 101-3L-ES Island/Pool Table-3 Light Bar 403106

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 6.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Three Light Pendant UPC: 748119003559 Category: Pendant Glass: Espresso
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 6.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Three Light Pendant UPC: 748119003559 Category: Pendant Glass: Espresso

Suppliers

Company
Product
Description
Supplier Links
101-3L-ES Island/Pool Table-3 Light Bar - 403106 - Capital Lighting, Inc.
Columbus, OH, USA
101-3L-ES Island/Pool Table-3 Light Bar
403106
101-3L-ES Island/Pool Table-3 Light Bar 403106
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 6.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Three Light Pendant UPC: 748119003559 Category: Pendant Glass: Espresso

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 6.00
Bulb
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 6
Product Name: Three Light Pendant
UPC: 748119003559
Category: Pendant
Glass: Espresso

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403106
Product Name 101-3L-ES Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details