Capital Lighting, Inc. 101-3L-FR Island/Pool Table-3 Light Bar 403103

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Three Light Pendant UPC: 748119003566 Category: Pendant Glass: Fire Red
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Three Light Pendant UPC: 748119003566 Category: Pendant Glass: Fire Red

Suppliers

Company
Product
Description
Supplier Links
101-3L-FR Island/Pool Table-3 Light Bar - 403103 - Capital Lighting, Inc.
Columbus, OH, USA
101-3L-FR Island/Pool Table-3 Light Bar
403103
101-3L-FR Island/Pool Table-3 Light Bar 403103
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Three Light Pendant UPC: 748119003566 Category: Pendant Glass: Fire Red

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 6
Product Name: Three Light Pendant
UPC: 748119003566
Category: Pendant
Glass: Fire Red

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403103
Product Name 101-3L-FR Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details