Capital Lighting, Inc. 1007-01-32 Exterior -Wall Mount 403097

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185028167 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185028167 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1007-01-32 Exterior -Wall Mount - 403097 - Capital Lighting, Inc.
Columbus, OH, USA
1007-01-32 Exterior -Wall Mount
403097
1007-01-32 Exterior -Wall Mount 403097
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: One Light Outdoor Wall Sconce UPC: 093185028167 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Product Name: One Light Outdoor Wall Sconce
UPC: 093185028167
Category: Outdoor Wall Lighting
Glass: Clear Beveled
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403097
Product Name 1007-01-32 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details