Capital Lighting, Inc. 17001-01-04 Exterior -Wall Mount 403071

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Extension: 13.25 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Wall Lantern UPC: 093185003454 Category: Fluorescent Outdoor Lighting Glass: Umber Seeded Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Extension: 13.25 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Wall Lantern UPC: 093185003454 Category: Fluorescent Outdoor Lighting Glass: Umber Seeded Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
17001-01-04 Exterior -Wall Mount - 403071 - Capital Lighting, Inc.
Columbus, OH, USA
17001-01-04 Exterior -Wall Mount
403071
17001-01-04 Exterior -Wall Mount 403071
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Extension: 13.25 Bulb Type: PLC Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Outdoor Wall Lantern UPC: 093185003454 Category: Fluorescent Outdoor Lighting Glass: Umber Seeded Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 23.00
Extension: 13.25
Bulb
Type: PLC
Qty: 1
Wattage: 26
Finish: Black
Product Name: One Light Outdoor Wall Lantern
UPC: 093185003454
Category: Fluorescent Outdoor Lighting
Glass: Umber Seeded
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403071
Product Name 17001-01-04 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details