Capital Lighting, Inc. 1822-01-04 Exterior -Hanging 403067

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Pendant UPC: 093185042583 Category: Outdoor Pendants Glass: Clear Seeded Shipped Via: UPS Safety Listing: Damp Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Pendant UPC: 093185042583 Category: Outdoor Pendants Glass: Clear Seeded Shipped Via: UPS Safety Listing: Damp Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
1822-01-04 Exterior -Hanging - 403067 - Capital Lighting, Inc.
Columbus, OH, USA
1822-01-04 Exterior -Hanging
403067
1822-01-04 Exterior -Hanging 403067
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Pendant UPC: 093185042583 Category: Outdoor Pendants Glass: Clear Seeded Shipped Via: UPS Safety Listing: Damp Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Outdoor Pendant
UPC: 093185042583
Category: Outdoor Pendants
Glass: Clear Seeded
Shipped Via: UPS
Safety Listing: Damp
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403067
Product Name 1822-01-04 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details