Capital Lighting, Inc. 1824-01-04 Exterior -Wall Mount 403066

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185042668 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185042668 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
1824-01-04 Exterior -Wall Mount - 403066 - Capital Lighting, Inc.
Columbus, OH, USA
1824-01-04 Exterior -Wall Mount
403066
1824-01-04 Exterior -Wall Mount 403066
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185042668 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.25
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Outdoor Wall Sconce
UPC: 093185042668
Category: Outdoor Wall Lighting
Glass: Clear Seeded
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 403066
Product Name 1824-01-04 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details